Tech Rim Standards, LLC Naams Arr101 1000mm Robot Riser

Description
ARR101 1000mm Robot Riser
Description
ARR101 1000mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr101 1000mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr101 1000mm Robot Riser
Naams Arr101 1000mm Robot Riser
ARR101 1000mm Robot Riser

ARR101 1000mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr101 1000mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Extendable Work Support - CP300 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Plunger / Suppport Surface Diameter 0.6299 to 0.9449 inch (16 to 24 mm)
View Details
Work Support, Fluid Adv. Cart.#1000 S/A - 10-0706-04 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
View Details
Naams Arr041 400mm Robot Riser -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details