NAAMS ARR080 800MM ROBOT RISER
Tech Rim Standards, LLC
Naams Arr080 800mm Robot Riser
Description
ARR080 800mm Robot Riser
Description
ARR080 800mm Robot Riser
Suppliers
Naams Arr080 800mm Robot Riser
Buy Now
Technical Specifications
|
Product Category
|
Work Supports and Fixture Jacks |
|
Product Name
|
Naams Arr080 800mm Robot Riser |
|
Type
|
Work Support
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Work Support
Plunger Actuation
None (mechanically adjusted)
Plunger / Suppport Surface Diameter
0.6299 to 0.9449 inch (16 to 24 mm)
View Details
Type
Work Support
Plunger Actuation
Spring-actuated
Locking Actuation.
Hydraulic
View Details