NAAMS ARR050 500MM ROBOT RISER
Tech Rim Standards, LLC
Naams Arr050 500mm Robot Riser
Description
ARR050 500mm Robot Riser
Description
ARR050 500mm Robot Riser
Suppliers
Naams Arr050 500mm Robot Riser
Buy Now
Technical Specifications
|
Product Category
|
Work Supports and Fixture Jacks |
|
Product Name
|
Naams Arr050 500mm Robot Riser |
|
Type
|
Work Support
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Work Support
Plunger Actuation
None (mechanically adjusted)
Plunger / Suppport Surface Diameter
0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Carr Lane Manufacturing Co.
Type
Fixture Jack
Plunger Actuation
None (mechanically adjusted)
Locking Actuation.
Mechanical
View Details