Tech Rim Standards, LLC Naams Arr041 400mm Robot Riser

Description
ARR041 400mm Robot Riser CLEARANCE HOLE
Description
ARR041 400mm Robot Riser CLEARANCE HOLE

Suppliers

Company
Product
Description
Supplier Links
Naams Arr041 400mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr041 400mm Robot Riser
Naams Arr041 400mm Robot Riser
ARR041 400mm Robot Riser CLEARANCE HOLE

ARR041 400mm Robot Riser
CLEARANCE HOLE

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr041 400mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Riser Screws - CP155-LS - Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.2559 to 0.5118 inch (6.5 to 13 mm)
Mounting Threaded Body
View Details
Work Support, Air Adv. Cart. S/A   #1000 - 10-0606-10 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Pneumatic
View Details
Naams Alb323m L-block - Nmss -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details