NAAMS ARR040 400MM ROBOT RISER
Tech Rim Standards, LLC
Naams Arr040 400mm Robot Riser
Description
ARR040 400mm Robot Riser
Description
ARR040 400mm Robot Riser
Suppliers
Naams Arr040 400mm Robot Riser
Buy Now
Technical Specifications
|
Product Category
|
Work Supports and Fixture Jacks |
|
Product Name
|
Naams Arr040 400mm Robot Riser |
|
Type
|
Work Support
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Fixture Jack
Plunger / Suppport Surface Diameter
0.2559 to 0.5118 inch (6.5 to 13 mm)
Mounting
Threaded Body
View Details
Carr Lane Manufacturing Co.
Type
Work Support
Plunger Actuation
None (mechanically adjusted)
Locking Actuation.
Mechanical
View Details