NAAMS ARR030 300MM ROBOT RISER
Tech Rim Standards, LLC
Naams Arr030 300mm Robot Riser
Description
ARR030 300mm Robot Riser
Description
ARR030 300mm Robot Riser
Suppliers
Naams Arr030 300mm Robot Riser
Buy Now
Technical Specifications
|
Product Category
|
Work Supports and Fixture Jacks |
|
Product Name
|
Naams Arr030 300mm Robot Riser |
|
Type
|
Work Support
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Work Support
Plunger Actuation
Spring-actuated
Plunger / Suppport Surface Diameter
0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Carr Lane Manufacturing Co.
Type
Fixture Jack
Plunger Actuation
None (mechanically adjusted)
Locking Actuation.
Mechanical
View Details