Tech Rim Standards, LLC Naams Arr020 200mm Robot Riser

Description
ARR020 200mm Robot Riser
Description
ARR020 200mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr020 200mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr020 200mm Robot Riser
Naams Arr020 200mm Robot Riser
ARR020 200mm Robot Riser

ARR020 200mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr020 200mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Work Support - BJ351-A - Imao-Fixtureworks
Specs
Type Work Support
Plunger / Suppport Surface Diameter 0.6299 to 0.8268 inch (16 to 21 mm)
Stroke 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Fluid-Advanced Work Supports - Threaded Body Mini (1500, 2200 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.3937 inch (10 mm)
View Details
Naams Apr070 Locating Pin Retainer -  - Tech Rim Standards, LLC
Specs
Type Work Support
View Details