The Naams APR330M Pin Retainer is designed for use in applications requiring precise locating and retention of pins. It is part of the full metric 20 mm series and is constructed from steel, specifically ASTM A-36. The retainer features a black oxide finish, enhancing its durability and corrosion resistance. Key dimensions include a diameter of 16.00 mm with a tolerance of +0.015/-0.00 mm, and a length of 50.0 mm. It includes two M8 x 1.25 holes for secure attachment. The product is engineered to meet specific tolerances, ensuring flatness, parallelism, and perpendicularity within 0.015 T.I.R. This pin retainer is suitable for applications that require reliable performance and adherence to NAAMS standards.
APR330M PIN RETAINER
| Tech Rim Standards, LLC | |
|---|---|
| Product Category | Work Supports and Fixture Jacks |
| Product Name | Naams Apr330m Pin Retainer |
| Type | Work Support |