The Naams ANR307 NC Block Blank is part of the 20 mm series and is constructed from steel SAE 4140, featuring a black oxide finish. It has a weight of 120.0 kg and includes two holes with a diameter of vò8.0 mm. The product is designed with specific tolerances: ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places, ensuring flat, parallel, and perpendicular surfaces within 0.015 T.I.R. This component is suitable for applications requiring robust structural support and precise alignment.
ANR307 NC BLOCK
| Tech Rim Standards, LLC | |
|---|---|
| Product Category | Tool Blanks |
| Product Name | Naams Anr307 Nc Block Blank |