The Naams ANL106 NC Block Blank is a component manufactured by Tech Rim Standards, LLC, designed for use in various engineering applications. It is made from steel SAE 4140 and features a black oxide finish. The block has specific dimensions, including a length of 12.5 mm and a width of 25.0 mm, with two holes of vò8.0 mm and two holes of vò11.0 mm. Tolerances for this product are ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places. Additionally, surfaces are required to be flat, parallel, and perpendicular within 0.015 T.I.R. The product is identified with a NAAMS code number, which is essential for proper application and compatibility. This block blank is suitable for projects requiring precision components with specific dimensional tolerances and material properties.
ANL106 NC BLOCK
| Tech Rim Standards, LLC | |
|---|---|
| Product Category | Tool Blanks |
| Product Name | Naams Anl106 Nc Block Blank |