The Naams Ani385 NC Block Blank - NMSS is a component designed for precision applications, featuring a black oxide finish. It is manufactured from steel SAE 4140, ensuring durability and strength. The product includes two holes with a diameter of vò9.0 mm, designed for M8 x 1.25 fasteners. Tolerances are specified as ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places, with surfaces required to be flat, parallel, and perpendicular within 0.015 T.I.R. This block blank is part of the 20 mm series, which includes similar models ANI384, ANI386, and ANI387. The specifications make it suitable for applications requiring precise alignment and robust construction.
ANI385 NC BLOCK - NMSS
| Tech Rim Standards, LLC | |
|---|---|
| Product Category | Tool Blanks |
| Product Name | Naams Ani385 Nc Block Blank - Nmss |