The Naams Ani216 NC Block Blank is part of the 20 mm series and is constructed from steel SAE 4140. It has a weight of 0.37 kg and features tolerances of ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places. The surfaces are required to be flat, parallel, and perpendicular within 0.015 T.I.R. The product is identified by its NAAMS code and is finished with a black oxide coating. It is suitable for applications requiring precise dimensions and robust material properties.
ANI216 NC BLOCK
| Tech Rim Standards, LLC | |
|---|---|
| Product Category | Tool Blanks |
| Product Name | Naams Ani216 Nc Block Blank |