Tech Rim Standards, LLC Naams Alb415m L-block

Description
ALB415M L BLOCK
Description
ALB415M L BLOCK
Datasheet
Datasheet Summary
Powered by GS/AI

The Naams Alb415M L-block is a component designed for use in various engineering applications. It is constructed from steel meeting ASTM A-36 standards, ensuring durability and strength. The block features a black oxide finish and has specific dimensional tolerances: ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places. The surfaces are required to be flat, parallel, and perpendicular within a total indicator reading of 0.015 mm. The L-block includes multiple holes for mounting, specifically two holes with a diameter of 9.0 mm and two M8 x 1.25 holes, facilitating easy integration into assemblies. The overall weight of the block is 0.59 kg. For applications requiring stainless steel, the Alb416M variant is available, which is made from SS type 303 or 304. This product is suitable for engineers looking for a reliable L-block for structural support or assembly purposes.

Datasheet Summary
Powered by GS/AI

The Naams Alb415M L-block is a component designed for use in various engineering applications. It is constructed from steel meeting ASTM A-36 standards, ensuring durability and strength. The block features a black oxide finish and has specific dimensional tolerances: ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places. The surfaces are required to be flat, parallel, and perpendicular within a total indicator reading of 0.015 mm. The L-block includes multiple holes for mounting, specifically two holes with a diameter of 9.0 mm and two M8 x 1.25 holes, facilitating easy integration into assemblies. The overall weight of the block is 0.59 kg. For applications requiring stainless steel, the Alb416M variant is available, which is made from SS type 303 or 304. This product is suitable for engineers looking for a reliable L-block for structural support or assembly purposes.

Suppliers

Company
Product
Description
Supplier Links
Naams Alb415m L-block -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Alb415m L-block
Naams Alb415m L-block
ALB415M L BLOCK

ALB415M L BLOCK

Buy Now Datasheet

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Alb415m L-block
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Compact Work Support - BJ360 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Plunger / Suppport Surface Diameter 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Fluid-Advanced Work Supports - Threaded Body Mini (1500, 2200 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.3937 inch (10 mm)
View Details
Naams Arr131 1300mm Robot Riser -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details