Tech Rim Standards, LLC Naams Alb411m L-block - Nmss

Description
ALB411M L BLOCK - NMSS
Description
ALB411M L BLOCK - NMSS
Datasheet
Datasheet Summary
Powered by GS/AI

The Naams Alb411M L-block is designed for right and left-hand use and features M8 x 1.25 holes for mounting. It is constructed from stainless steel type 303 or 304, providing durability and resistance to corrosion. The block has a black oxide finish, except for components designated as "SS Type." Key dimensions include a reference length of 63.0 mm and a width of 54.0 mm, with tolerances of ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places. The surfaces are required to be flat, parallel, and perpendicular within 0.015 T.I.R. This product is suitable for applications requiring precise alignment and robust support in various engineering projects.

Datasheet Summary
Powered by GS/AI

The Naams Alb411M L-block is designed for right and left-hand use and features M8 x 1.25 holes for mounting. It is constructed from stainless steel type 303 or 304, providing durability and resistance to corrosion. The block has a black oxide finish, except for components designated as "SS Type." Key dimensions include a reference length of 63.0 mm and a width of 54.0 mm, with tolerances of ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places. The surfaces are required to be flat, parallel, and perpendicular within 0.015 T.I.R. This product is suitable for applications requiring precise alignment and robust support in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Naams Alb411m L-block - Nmss -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Alb411m L-block - Nmss
Naams Alb411m L-block - Nmss
ALB411M L BLOCK - NMSS

ALB411M L BLOCK - NMSS

Buy Now Datasheet

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Alb411m L-block - Nmss
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Nutrunner Work Supports - PTNS1 - Imao-Fixtureworks
Specs
Type Work Support
Plunger / Suppport Surface Diameter 1.02 to 1.3 inch (26 to 33 mm)
View Details
Fluid-Advanced Work Supports - Threaded Body Mini (1500, 2200 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.3937 inch (10 mm)
View Details
Work Supp, Spring Adv., SAE, 7500 S/A - 10-0515-06 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Spring-actuated
Locking Actuation. Hydraulic
View Details