Tech Rim Standards, LLC Naams Alb150m L-block

Description
ALB150M L BLOCK
Description
ALB150M L BLOCK
Datasheet
Datasheet Summary
Powered by GS/AI

The Naams Alb150m L-block is a precision-engineered component designed for structural applications. It is manufactured from steel conforming to ASTM A-36 standards and features a black oxide finish. The block has a weight of 0.59 kg and includes four vò 8 H6 holes for M10 x 1.5 socket head screws, facilitating easy assembly. Tolerances are specified as ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places, ensuring high accuracy in alignment and fit. The surfaces are required to be flat, parallel, and perpendicular within 0.015 T.I.R. This product is suitable for applications requiring robust support and precise positioning.

Datasheet Summary
Powered by GS/AI

The Naams Alb150m L-block is a precision-engineered component designed for structural applications. It is manufactured from steel conforming to ASTM A-36 standards and features a black oxide finish. The block has a weight of 0.59 kg and includes four vò 8 H6 holes for M10 x 1.5 socket head screws, facilitating easy assembly. Tolerances are specified as ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places, ensuring high accuracy in alignment and fit. The surfaces are required to be flat, parallel, and perpendicular within 0.015 T.I.R. This product is suitable for applications requiring robust support and precise positioning.

Suppliers

Company
Product
Description
Supplier Links
Naams Alb150m L-block -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Alb150m L-block
Naams Alb150m L-block
ALB150M L BLOCK

ALB150M L BLOCK

Buy Now Datasheet

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Alb150m L-block
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Production Vise Work Stops - 49459 - Jergens, Inc.
Specs
Type Work Support
View Details
Tapered Riser Screws - CP155-LS - Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.2559 to 0.5118 inch (6.5 to 13 mm)
Mounting Threaded Body
View Details
Manual Work Supports -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Locking Actuation. Mechanical
View Details
Naams Arb527 Rest Block -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details