Te-Co, Inc. Slip Fit Standard Tooling Ball: .375 Ball Dia. x 0.1875 Shank Dia. x 3/4 Length 11202

Description
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter: +/-.0002 **B Diameter: +.0000/-.0004
Description
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter: +/-.0002 **B Diameter: +.0000/-.0004

Suppliers

Company
Product
Description
Supplier Links
Slip Fit Standard Tooling Ball: .375 Ball Dia. x 0.1875 Shank Dia. x 3/4 Length - 11202 - Te-Co, Inc.
Union, OH, USA
Slip Fit Standard Tooling Ball: .375 Ball Dia. x 0.1875 Shank Dia. x 3/4 Length
11202
Slip Fit Standard Tooling Ball: .375 Ball Dia. x 0.1875 Shank Dia. x 3/4 Length 11202
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter: +/-.0002 **B Diameter: +.0000/-.0004

Product Information

  • Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece
  • Concentricity of Ball to Shank - .0002 T.I.R.
  • Hardened and ground steel (8620 Steel)
  • One-piece construction

*A Diameter: +/-.0002
**B Diameter: +.0000/-.0004

Technical Specifications

  Te-Co, Inc.
Product Category Balls and Sphere Shapes
Product Number 11202
Product Name Slip Fit Standard Tooling Ball: .375 Ball Dia. x 0.1875 Shank Dia. x 3/4 Length
Ball Type AlloySteel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
Applications Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
View Details
1085 Carbon Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; CarbonSteel; Cobalt
Applications Bearing
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Metric Shoulder Construction Ball: 12mm Ball Dia. - 11022 - Te-Co, Inc.
Specs
Ball Type AlloySteel
Diameter 0.4724 inch (12 mm)
Applications Gaging
View Details