Te-Co, Inc. English Shoulder Construction Ball: 0.50 Ball Dia. 11001*

Description
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *6-32 UNC-2B x 3/16 deep tapped shank as shown **A Diameter: +/-.0002 ***B Diameter: +.0000/-.0004 ****D: +/-.0002 *****A Diameter: +/-.005mm ******B Diameter: +.000/-.010mm *******D: +/-.005
Description
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *6-32 UNC-2B x 3/16 deep tapped shank as shown **A Diameter: +/-.0002 ***B Diameter: +.0000/-.0004 ****D: +/-.0002 *****A Diameter: +/-.005mm ******B Diameter: +.000/-.010mm *******D: +/-.005

Suppliers

Company
Product
Description
Supplier Links
English Shoulder Construction Ball: 0.50 Ball Dia. - 11001* - Te-Co, Inc.
Union, OH, USA
English Shoulder Construction Ball: 0.50 Ball Dia.
11001*
English Shoulder Construction Ball: 0.50 Ball Dia. 11001*
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *6-32 UNC-2B x 3/16 deep tapped shank as shown **A Diameter: +/-.0002 ***B Diameter: +.0000/-.0004 ****D: +/-.0002 *****A Diameter: +/-.005mm ******B Diameter: +.000/-.010mm *******D: +/-.005

Product Information

  • Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece
  • Concentricity of Ball to Shank - .0002 T.I.R.
  • Hardened and ground steel (8620 Steel)
  • One-piece construction

*6-32 UNC-2B x 3/16 deep tapped shank as shown
**A Diameter: +/-.0002
***B Diameter: +.0000/-.0004
****D: +/-.0002
*****A Diameter: +/-.005mm
******B Diameter: +.000/-.010mm
*******D: +/-.005

Technical Specifications

  Te-Co, Inc.
Product Category Balls and Sphere Shapes
Product Number 11001*
Product Name English Shoulder Construction Ball: 0.50 Ball Dia.
Ball Type AlloySteel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
Applications Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
View Details
Polishing stainless steel ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Metric Shoulder Construction Ball: 12mm Ball Dia. - 11022 - Te-Co, Inc.
Specs
Ball Type AlloySteel
Diameter 0.4724 inch (12 mm)
Applications Gaging
View Details