Te-Co, Inc. Slip Fit Shoulder Tooling Ball: 0.25 Ball Dia. x 0.1250 Shank Dia. x .20 Length from Shoulder Base to Ball Center 10801

Description
Product Information Shoulder Tooling Balls Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter: +/-.0002 **B Diameter: +.0000/-.0004 ***B Diameter: +.0003/-.0000 ****D: +/-.0002
Description
Product Information Shoulder Tooling Balls Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter: +/-.0002 **B Diameter: +.0000/-.0004 ***B Diameter: +.0003/-.0000 ****D: +/-.0002

Suppliers

Company
Product
Description
Supplier Links
Slip Fit Shoulder Tooling Ball: 0.25 Ball Dia. x 0.1250 Shank Dia. x .20 Length from Shoulder Base to Ball Center - 10801 - Te-Co, Inc.
Union, OH, USA
Slip Fit Shoulder Tooling Ball: 0.25 Ball Dia. x 0.1250 Shank Dia. x .20 Length from Shoulder Base to Ball Center
10801
Slip Fit Shoulder Tooling Ball: 0.25 Ball Dia. x 0.1250 Shank Dia. x .20 Length from Shoulder Base to Ball Center 10801
Product Information Shoulder Tooling Balls Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *A Diameter: +/-.0002 **B Diameter: +.0000/-.0004 ***B Diameter: +.0003/-.0000 ****D: +/-.0002

Product Information

  • Shoulder Tooling Balls
  • Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece
  • Concentricity of Ball to Shank - .0002 T.I.R.
  • Hardened and ground steel (8620 Steel)
  • One-piece construction

*A Diameter: +/-.0002
**B Diameter: +.0000/-.0004
***B Diameter: +.0003/-.0000
****D: +/-.0002

Technical Specifications

  Te-Co, Inc.
Product Category Balls and Sphere Shapes
Product Number 10801
Product Name Slip Fit Shoulder Tooling Ball: 0.25 Ball Dia. x 0.1250 Shank Dia. x .20 Length from Shoulder Base to Ball Center
Ball Type AlloySteel
Unlock Full Specs
to access all available technical data

Similar Products

420 Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
Applications Bearing; Valve
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
PTFE Plastic Balls -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Ball Type Fluoropolymer
Applications Aerospace; Textile industry Paper machinery Agricultural machinery Aerospace
View Details
Metric Shoulder Construction Ball: 12mm Ball Dia. - 11022 - Te-Co, Inc.
Specs
Ball Type AlloySteel
Diameter 0.4724 inch (12 mm)
Applications Gaging
View Details