Te-Co, Inc. Premium Short Shank Inspection Ball: 0.625 Ball Dia. x 0.3750 Shank Dia. x .450 Length from Shoulder Base to Ball Center 10609

Description
Product Information Material: 8620 Steel Case Hardened Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0001 T.I.R. One-piece construction *A Diameter: +.0000/.0002 **B Diameter: +.0000/.0002 ***D: +/-.0002
Description
Product Information Material: 8620 Steel Case Hardened Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0001 T.I.R. One-piece construction *A Diameter: +.0000/.0002 **B Diameter: +.0000/.0002 ***D: +/-.0002

Suppliers

Company
Product
Description
Supplier Links
Premium Short Shank Inspection Ball: 0.625 Ball Dia. x 0.3750 Shank Dia. x .450 Length from Shoulder Base to Ball Center - 10609 - Te-Co, Inc.
Union, OH, USA
Premium Short Shank Inspection Ball: 0.625 Ball Dia. x 0.3750 Shank Dia. x .450 Length from Shoulder Base to Ball Center
10609
Premium Short Shank Inspection Ball: 0.625 Ball Dia. x 0.3750 Shank Dia. x .450 Length from Shoulder Base to Ball Center 10609
Product Information Material: 8620 Steel Case Hardened Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0001 T.I.R. One-piece construction *A Diameter: +.0000/.0002 **B Diameter: +.0000/.0002 ***D: +/-.0002

Product Information

  • Material: 8620 Steel
  • Case Hardened
  • Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece
  • Concentricity of Ball to Shank - .0001 T.I.R.
  • One-piece construction

*A Diameter: +.0000/.0002
**B Diameter: +.0000/.0002
***D: +/-.0002

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Balls and Sphere Shapes
Product Number 10609
Product Name Premium Short Shank Inspection Ball: 0.625 Ball Dia. x 0.3750 Shank Dia. x .450 Length from Shoulder Base to Ball Center
Ball Type AlloySteel
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Polishing stainless steel ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
View Details
Hollow PTFE Balls -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Ball Type Fluoropolymer
Applications Medical / Biotech; Chemical engineering field, food and pharmaceuticals, fluid control, special applications
View Details
Metric Shoulder Construction Ball: 12mm Ball Dia. - 11022 - Te-Co, Inc.
Specs
Ball Type AlloySteel
Diameter 0.4724 inch (12 mm)
Applications Gaging
View Details