Tanis Incorporated Micro Abrasive Nylon Brush 31010

Description
Micro Abrasive Nylon brushes are manufactured using a stainless steel stem wire in a single-spiral construction. These brushes efficiently polish and clean internal bore diameters and hard-to-reach areas. We offer over 50 standard Micro Abrasive Nylon brushes in alumina silicate, silicon carbide and aluminum oxide filament types. Other specifications include brush and filament diameter and density, overall length and grit. The correct brush can also be selected by the hole diameter. These brushes are ideal for ultra-fine deburring and cleaning of internal holes produced by small drilling without altering bore dimensions or surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.
Description
Micro Abrasive Nylon brushes are manufactured using a stainless steel stem wire in a single-spiral construction. These brushes efficiently polish and clean internal bore diameters and hard-to-reach areas. We offer over 50 standard Micro Abrasive Nylon brushes in alumina silicate, silicon carbide and aluminum oxide filament types. Other specifications include brush and filament diameter and density, overall length and grit. The correct brush can also be selected by the hole diameter. These brushes are ideal for ultra-fine deburring and cleaning of internal holes produced by small drilling without altering bore dimensions or surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Suppliers

Company
Product
Description
Supplier Links
Micro Abrasive Nylon Brush - 31010 - Tanis Incorporated
Delafield, WI, USA
Micro Abrasive Nylon Brush
31010
Micro Abrasive Nylon Brush 31010
Micro Abrasive Nylon brushes are manufactured using a stainless steel stem wire in a single-spiral construction. These brushes efficiently polish and clean internal bore diameters and hard-to-reach areas. We offer over 50 standard Micro Abrasive Nylon brushes in alumina silicate, silicon carbide and aluminum oxide filament types. Other specifications include brush and filament diameter and density, overall length and grit. The correct brush can also be selected by the hole diameter. These brushes are ideal for ultra-fine deburring and cleaning of internal holes produced by small drilling without altering bore dimensions or surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Micro Abrasive Nylon brushes are manufactured using a stainless steel stem wire in a single-spiral construction. These brushes efficiently polish and clean internal bore diameters and hard-to-reach areas.

We offer over 50 standard Micro Abrasive Nylon brushes in alumina silicate, silicon carbide and aluminum oxide filament types. Other specifications include brush and filament diameter and density, overall length and grit. The correct brush can also be selected by the hole diameter.

These brushes are ideal for ultra-fine deburring and cleaning of internal holes produced by small drilling without altering bore dimensions or surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 31010
Product Name Micro Abrasive Nylon Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Micro Abrasive Nylon Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 5 inch (127 mm)
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Nylon Fine-Blanking Disc Brush - 32070 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Fine-Blanking Disc Brush; Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Trim Length 1.42 inch (36 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details