Tanis Incorporated Power Brushes - Miniature End Brush 11655

Description
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.
Description
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Miniature End Brush - 11655 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Miniature End Brush
11655
Power Brushes - Miniature End Brush 11655
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation.

We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths.

Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11655
Product Name Power Brushes - Miniature End Brush
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush
Brush Filament / Fill Material Natural Bristle / Hair; Soft Hair
Trim Length 0.2500 inch (6.35 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Power Tube Brushes - 05326 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details