Tanis Incorporated Power Brushes - Conflare Brush 10740

Description
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters. These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.
Description
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters. These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Conflare Brush - 10740 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Conflare Brush
10740
Power Brushes - Conflare Brush 10740
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters. These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.

Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles.

We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters.

These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 10740
Product Name Power Brushes - Conflare Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Conflare Brush
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data