Tanis Incorporated Power Brushes - Copper Center Non-Metallic Wheel Brush 10655

Description
Our Copper Center Non-Metallic Wheel brushes are manufactured similar to our Crimped Wire Wheel brushes using a copper tube with filaments secured by a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. We have 11 standard Non-Metallic Wheel brushes available with crimped nylon, horse hair or tampico filaments. Nylon is often recommended for wet applications and polishing, while tampico is most commonly used in wet and dry cleaning applications. These small diameter and high-speed wheels are the prefect brushes for cleaning and polishing hard-to-reach areas and are compatible with soft or scratch susceptible surfaces. Suggested applications include polishing, smoothing and finish treating.
Description
Our Copper Center Non-Metallic Wheel brushes are manufactured similar to our Crimped Wire Wheel brushes using a copper tube with filaments secured by a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. We have 11 standard Non-Metallic Wheel brushes available with crimped nylon, horse hair or tampico filaments. Nylon is often recommended for wet applications and polishing, while tampico is most commonly used in wet and dry cleaning applications. These small diameter and high-speed wheels are the prefect brushes for cleaning and polishing hard-to-reach areas and are compatible with soft or scratch susceptible surfaces. Suggested applications include polishing, smoothing and finish treating.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Copper Center Non-Metallic Wheel Brush - 10655 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Copper Center Non-Metallic Wheel Brush
10655
Power Brushes - Copper Center Non-Metallic Wheel Brush 10655
Our Copper Center Non-Metallic Wheel brushes are manufactured similar to our Crimped Wire Wheel brushes using a copper tube with filaments secured by a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. We have 11 standard Non-Metallic Wheel brushes available with crimped nylon, horse hair or tampico filaments. Nylon is often recommended for wet applications and polishing, while tampico is most commonly used in wet and dry cleaning applications. These small diameter and high-speed wheels are the prefect brushes for cleaning and polishing hard-to-reach areas and are compatible with soft or scratch susceptible surfaces. Suggested applications include polishing, smoothing and finish treating.

Our Copper Center Non-Metallic Wheel brushes are manufactured similar to our Crimped Wire Wheel brushes using a copper tube with filaments secured by a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration.

We have 11 standard Non-Metallic Wheel brushes available with crimped nylon, horse hair or tampico filaments. Nylon is often recommended for wet applications and polishing, while tampico is most commonly used in wet and dry cleaning applications.

These small diameter and high-speed wheels are the prefect brushes for cleaning and polishing hard-to-reach areas and are compatible with soft or scratch susceptible surfaces. Suggested applications include polishing, smoothing and finish treating.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 10655
Product Name Power Brushes - Copper Center Non-Metallic Wheel Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Copper Center Non-Metallic Wheel Brush
Brush Filament / Fill Material Natural Bristle / Hair; Tampico
Width 0.3750 inch (9.52 mm)
Trim Length 0.5312 inch (13.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M8230, 8 Inch Medium Duty Wire Wheel - 41018 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.38 inch (34.92 mm)
View Details
Abrasive Wheel Brush – Silicon Carbide - 30645 - Tanis Incorporated
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – Silicon Carbide
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Width 1 inch (25.4 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Flexible Strip Brush - FXD109BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details