Tanis Incorporated Twisted Brushes - Condenser Tube Brushes 09307

Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.
Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Condenser Tube Brushes - 09307 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Condenser Tube Brushes
09307
Twisted Brushes - Condenser Tube Brushes 09307
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament.

We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush.

Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 09307
Product Name Twisted Brushes - Condenser Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

K8016, 8 Inch Knot Wheel - 42065 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09012 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
ProSeal Brush - D45RCLA15PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details