Tanis Incorporated Twisted Brushes - Condenser Tube Brushes 09218

Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.
Description
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Condenser Tube Brushes - 09218 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Condenser Tube Brushes
09218
Twisted Brushes - Condenser Tube Brushes 09218
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush. Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament.

We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available to enhance the usability of the brush.

Condenser Tube brushes are used to clean heat exchangers and condenser tubes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 09218
Product Name Twisted Brushes - Condenser Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

ProSeal Brush - F580CLA20PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Abtex End Brush Tools, Silicon Carbide Filament - 0705900 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details
KT00048, 6 Inch Stringer Bead Knot Wheel - 42173 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
View Details