Tanis Incorporated Twisted Brushes - Twisted Micro Miniature Brushes 08176

Description
Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use. We offer many different standard Twisted Micro-Miniature brushes with a stainless steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Micro-Miniature brush to meet your application needs. These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.
Description
Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use. We offer many different standard Twisted Micro-Miniature brushes with a stainless steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Micro-Miniature brush to meet your application needs. These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Twisted Micro Miniature Brushes - 08176 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Twisted Micro Miniature Brushes
08176
Twisted Brushes - Twisted Micro Miniature Brushes 08176
Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use. We offer many different standard Twisted Micro-Miniature brushes with a stainless steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Micro-Miniature brush to meet your application needs. These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.

Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use.

We offer many different standard Twisted Micro-Miniature brushes with a stainless steel stem and brass, stainless steel or nylon filament. The brushes come in various brush and filament diameters and lengths. Tanis can also custom design a Twisted Micro-Miniature brush to meet your application needs.

These brushes are most effectively used for ultra-fine finishing, deburring, reaming, polishing and internal cleaning applications. Manual or power use cleaning can be accomplished with precision and ease on metallic and non-metallic surfaces with these brushes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 08176
Product Name Twisted Brushes - Twisted Micro Miniature Brushes
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Side Tuft Cleaning Brushes - 05805 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.12 inch (53.97 mm)
View Details