Tanis Incorporated Paint Brushes - Round Wire Chip Paint Brush 08092

Description
This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall lengths. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.
Description
This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall lengths. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Round Wire Chip Paint Brush - 08092 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Round Wire Chip Paint Brush
08092
Paint Brushes - Round Wire Chip Paint Brush 08092
This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall lengths. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle.

We offer two standard brushes with either 9" or 18" overall lengths.

These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 08092
Product Name Paint Brushes - Round Wire Chip Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Round Wire Chip Paint Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0114800 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Twisted Brushes - Power Tube Brushes - 05215 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
View Details