Tanis Incorporated Paint Brushes - Round Wire Chip Paint Brush 08091

Description
This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall lengths. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.
Description
This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall lengths. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Round Wire Chip Paint Brush - 08091 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Round Wire Chip Paint Brush
08091
Paint Brushes - Round Wire Chip Paint Brush 08091
This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall lengths. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle.

We offer two standard brushes with either 9" or 18" overall lengths.

These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 08091
Product Name Paint Brushes - Round Wire Chip Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Round Wire Chip Paint Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Wire Stripping Wheel - AC0752 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7480 to ? inch (19 to ? mm)
View Details
Therm-L-Brush™ - F582CLA25BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09006 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details