Tanis Incorporated Hand Brushes - Applicator Brushes 08011

Description
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.
Description
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Applicator Brushes - 08011 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Applicator Brushes
08011
Hand Brushes - Applicator Brushes 08011
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.

Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments.

Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 08011
Product Name Hand Brushes - Applicator Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117700 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
R6180SC, 6 Inch Pittex Ring Section - 40028 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
Therm-L-Brush™ - F580CLA20BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details