Tanis Incorporated Hand Brushes - Applicator Brushes 08010

Description
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.
Description
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Applicator Brushes - 08010 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Applicator Brushes
08010
Hand Brushes - Applicator Brushes 08010
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.

Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments.

Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush products are excellent for spot cleaning and the delrin handle is ideal for a highly corrosive environment. We also offer delrin handle applicator blocks with nylon fill as well for use on surfaces that cannot be scratched.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 08010
Product Name Hand Brushes - Applicator Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Twisted Brushes - Heavy Duty Tube Brushes - 05433 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details