Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength.
We have 14 standard brushes with carbon steel or stainless steel filaments and in a variety of sizes.
Power Fitting brushes are used for deburring and quick cleaning of fittings, tubing and drill holes. Recommended operating speed is 100-600 RPM and maximum safe-free speed at 2000 RPM. Power brushes should always be run in a clockwise direction.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 06762 |
| Product Name | Twisted Brushes - Power Fitting Brushes |
| Brush Type / Shape | Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes |