Tanis Incorporated Twisted Brushes - Laboratory Brushes 06178

Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.
Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Laboratory Brushes - 06178 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Laboratory Brushes
06178
Twisted Brushes - Laboratory Brushes 06178
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications.

These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics.

These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 06178
Product Name Twisted Brushes - Laboratory Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Power Tube Brushes - 05217 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 4 inch (102 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0115300 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
BR0/F Eraser Fine Stick Brush - AA0104 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details