Tanis Incorporated Twisted Brushes - Laboratory Brushes 06146

Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.
Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Laboratory Brushes - 06146 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Laboratory Brushes
06146
Twisted Brushes - Laboratory Brushes 06146
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications.

These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics.

These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 06146
Product Name Twisted Brushes - Laboratory Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Unlock Full Specs
to access all available technical data

Similar Products

AP1030, 10 Inch Narrow Crimp Wire Wheel - 41223 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details
Twisted Brushes - Power Tube Brushes - 05205 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Therm-L-Brush™ - D445CLA16BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 144 inch (2134 to 3658 mm)
View Details