Tanis Incorporated Twisted Brushes - Laboratory Brushes 06135

Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.
Description
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Laboratory Brushes - 06135 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Laboratory Brushes
06135
Twisted Brushes - Laboratory Brushes 06135
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics. These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications.

These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our engineers are available to help you navigate among the many available brush characteristics.

These brushes are used for cleaning glass or plastic test tubes, centrifuge tubes, flasks, graduated cylinders, beakers, burrettes, pipettes, vials, carboys and bottles in the laboratory and scientific industries.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 06135
Product Name Twisted Brushes - Laboratory Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Unlock Full Specs
to access all available technical data

Similar Products

T144T, 14 Inch Treated Tampico Brush - 40014 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
Brush Filament / Fill Material Natural Bristle / Hair
Width 0.7500 inch (19.05 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09003 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Therm-L-Brush™ - G682FCLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 144 inch (3658 mm)
View Details