Tanis Incorporated Twisted Brushes - Side Tuft Cleaning Brushes 05747

Description
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action. This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.
Description
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action. This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Side Tuft Cleaning Brushes - 05747 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Side Tuft Cleaning Brushes
05747
Twisted Brushes - Side Tuft Cleaning Brushes 05747
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action. This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.

Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation.

These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action.

This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05747
Product Name Twisted Brushes - Side Tuft Cleaning Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Tube Brushes - 05226 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details