Tanis Incorporated Twisted Brushes - Heavy Duty Tube Brushes 05466

Description
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.
Description
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Heavy Duty Tube Brushes - 05466 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Heavy Duty Tube Brushes
05466
Twisted Brushes - Heavy Duty Tube Brushes 05466
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning.

This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05466
Product Name Twisted Brushes - Heavy Duty Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Heavy Duty Tube Brushes - 05415 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details