Tanis Incorporated Twisted Brushes - Heavy Duty Tube Brushes 05436

Description
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.
Description
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Heavy Duty Tube Brushes - 05436 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Heavy Duty Tube Brushes
05436
Twisted Brushes - Heavy Duty Tube Brushes 05436
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning.

This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05436
Product Name Twisted Brushes - Heavy Duty Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

T104T, 10 Inch Treated Tampico Brush - 40016 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
Brush Filament / Fill Material Natural Bristle / Hair
Width 0.7500 inch (19.05 mm)
View Details
Twisted Brushes - Laboratory Brushes - 06135 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 9 inch (229 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Flexible Strip Brush - FXA102BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Flexible Strip Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details