Tanis Incorporated Twisted Brushes - Power Tube Brushes 05300

Description
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.
Description
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Power Tube Brushes - 05300 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Power Tube Brushes
05300
Twisted Brushes - Power Tube Brushes 05300
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.

These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available.

Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request.

Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05300
Product Name Twisted Brushes - Power Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09323 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 7.5 inch (190 mm)
View Details
AP6011S, 6 Inch Narrow Crimp Wire Wheel - 41213 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.6250 inch (15.87 mm)
View Details
Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details