Tanis Incorporated Twisted Brushes - Power Tube Brushes 05281

Description
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.
Description
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Power Tube Brushes - 05281 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Power Tube Brushes
05281
Twisted Brushes - Power Tube Brushes 05281
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.

These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available.

Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request.

Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05281
Product Name Twisted Brushes - Power Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Round Brush 1 1/2
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Flue Brushes - 09801 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Flue Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
View Details