Tanis Incorporated Parts Cleaning Brushes - Tin Handle Acid Brush 02001

Description
Our Tin Handle Acid brushes are produced with horse hair fill inserted into a tin plated handle. The handle is compressed under immense pressure to securely clamp the bristles and extend the effectiveness of the brush when applying viscose substances, making this brush a great substitute for other brushes that may shed fibers. We have three standard brushes available with 3/4" trim length, 6" overall length and three width options. These brushes come in standard packs of 144 units. These disposable brushes are typically used to apply glue, acid, lubrication or coatings when the application calls for one-time brush usage. This brush is effective for soldering and seam sealing, in lead work and general-purpose cleaning applications.
Description
Our Tin Handle Acid brushes are produced with horse hair fill inserted into a tin plated handle. The handle is compressed under immense pressure to securely clamp the bristles and extend the effectiveness of the brush when applying viscose substances, making this brush a great substitute for other brushes that may shed fibers. We have three standard brushes available with 3/4" trim length, 6" overall length and three width options. These brushes come in standard packs of 144 units. These disposable brushes are typically used to apply glue, acid, lubrication or coatings when the application calls for one-time brush usage. This brush is effective for soldering and seam sealing, in lead work and general-purpose cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Tin Handle Acid Brush - 02001 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Tin Handle Acid Brush
02001
Parts Cleaning Brushes - Tin Handle Acid Brush 02001
Our Tin Handle Acid brushes are produced with horse hair fill inserted into a tin plated handle. The handle is compressed under immense pressure to securely clamp the bristles and extend the effectiveness of the brush when applying viscose substances, making this brush a great substitute for other brushes that may shed fibers. We have three standard brushes available with 3/4" trim length, 6" overall length and three width options. These brushes come in standard packs of 144 units. These disposable brushes are typically used to apply glue, acid, lubrication or coatings when the application calls for one-time brush usage. This brush is effective for soldering and seam sealing, in lead work and general-purpose cleaning applications.

Our Tin Handle Acid brushes are produced with horse hair fill inserted into a tin plated handle. The handle is compressed under immense pressure to securely clamp the bristles and extend the effectiveness of the brush when applying viscose substances, making this brush a great substitute for other brushes that may shed fibers.

We have three standard brushes available with 3/4" trim length, 6" overall length and three width options. These brushes come in standard packs of 144 units.

These disposable brushes are typically used to apply glue, acid, lubrication or coatings when the application calls for one-time brush usage. This brush is effective for soldering and seam sealing, in lead work and general-purpose cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 02001
Product Name Parts Cleaning Brushes - Tin Handle Acid Brush
Brush Type / Shape Acid Brush; Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Tin Handle Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brush 1 1/2
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Hand Brushes - Utility Brushes - 00500 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Utility Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Trim Length 0.6250 inch (15.87 mm)
View Details