Tanis Incorporated Hand Brushes - Utility Brushes 00511

Description
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.
Description
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Utility Brushes - 00511 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Utility Brushes
00511
Hand Brushes - Utility Brushes 00511
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details.

Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00511
Product Name Hand Brushes - Utility Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Utility Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Artist Brushes - Red Sable Marking Brush - 00330 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Red Sable Marking Brush
Brush Filament / Fill Material Natural Bristle / Hair; Red Sable
Length 7.5 inch (190 mm)
View Details
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Wire Stripping Wheel - AC2070 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details