Tanis Incorporated Hand Brushes - Utility Brushes 00505

Description
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.
Description
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Utility Brushes - 00505 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Utility Brushes
00505
Hand Brushes - Utility Brushes 00505
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details.

Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00505
Product Name Hand Brushes - Utility Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Utility Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Labeler Brushes -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
Specs
Brush Type / Shape Other Type / Shape
View Details
Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Twisted Brushes - Twisted Miniature Brushes - 08787 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details
KT846, 6 Inch Cable Twist Knot Wheel - 42170 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details