Tanis Incorporated Hand Brushes - Steel Wire Hand Scratch Brushes 00452-SC

Description
Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face. Tanis has many standard scratch brushes available with specially tempered steel, stainless steel, brass and phosphorous bronze and shoe or curved handle. You have many options of block sizes, number of trim rows, trim length and brush part length. Some of the standard brush products come with a scraper attached. These brushes are excellent industrial tools for general cleaning purposes in many industries. Their hard and durable wire filaments makes them excellent tools for removing burrs, rust and scale.
Description
Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face. Tanis has many standard scratch brushes available with specially tempered steel, stainless steel, brass and phosphorous bronze and shoe or curved handle. You have many options of block sizes, number of trim rows, trim length and brush part length. Some of the standard brush products come with a scraper attached. These brushes are excellent industrial tools for general cleaning purposes in many industries. Their hard and durable wire filaments makes them excellent tools for removing burrs, rust and scale.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Steel Wire Hand Scratch Brushes - 00452-SC - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Steel Wire Hand Scratch Brushes
00452-SC
Hand Brushes - Steel Wire Hand Scratch Brushes 00452-SC
Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face. Tanis has many standard scratch brushes available with specially tempered steel, stainless steel, brass and phosphorous bronze and shoe or curved handle. You have many options of block sizes, number of trim rows, trim length and brush part length. Some of the standard brush products come with a scraper attached. These brushes are excellent industrial tools for general cleaning purposes in many industries. Their hard and durable wire filaments makes them excellent tools for removing burrs, rust and scale.

Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face.

Tanis has many standard scratch brushes available with specially tempered steel, stainless steel, brass and phosphorous bronze and shoe or curved handle. You have many options of block sizes, number of trim rows, trim length and brush part length. Some of the standard brush products come with a scraper attached.

These brushes are excellent industrial tools for general cleaning purposes in many industries. Their hard and durable wire filaments makes them excellent tools for removing burrs, rust and scale.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00452-SC
Product Name Hand Brushes - Steel Wire Hand Scratch Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
ProSeal Brush - D480CLA20PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 36 to 144 inch (914 to 3658 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
KS12020, 12 Inch Knot Wheel - 42126 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details