Tanis Incorporated Hand Brushes - Platers’ Hand Brushes 00423-SS

Description
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.
Description
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Platers’ Hand Brushes - 00423-SS - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Platers’ Hand Brushes
00423-SS
Hand Brushes - Platers’ Hand Brushes 00423-SS
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing.

Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle.

Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00423-SS
Product Name Hand Brushes - Platers’ Hand Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Twisted Brushes - Condenser Tube Brushes - 09100 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 3.25 inch (82.55 mm)
View Details