Tanis Incorporated Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush 00309

Description
Polypropylene Parts Cleaning brushes are manufactured by inserting synthetic fill into a wood handle and securing with metal ferrule. Polypropylene is a high-quality, versatile filament with chemical and acid resistant properties. We have two standard product offerings for this brush with two widths and overall length options. The brushes come in standard packs of 12 units. These disposable brushes are excellent for cleaning hard-to-reach areas, especially when chemicals or acids are used. The filament allows this brush to be effective in heavy-duty parts cleaning applications.
Description
Polypropylene Parts Cleaning brushes are manufactured by inserting synthetic fill into a wood handle and securing with metal ferrule. Polypropylene is a high-quality, versatile filament with chemical and acid resistant properties. We have two standard product offerings for this brush with two widths and overall length options. The brushes come in standard packs of 12 units. These disposable brushes are excellent for cleaning hard-to-reach areas, especially when chemicals or acids are used. The filament allows this brush to be effective in heavy-duty parts cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush - 00309 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush
00309
Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush 00309
Polypropylene Parts Cleaning brushes are manufactured by inserting synthetic fill into a wood handle and securing with metal ferrule. Polypropylene is a high-quality, versatile filament with chemical and acid resistant properties. We have two standard product offerings for this brush with two widths and overall length options. The brushes come in standard packs of 12 units. These disposable brushes are excellent for cleaning hard-to-reach areas, especially when chemicals or acids are used. The filament allows this brush to be effective in heavy-duty parts cleaning applications.

Polypropylene Parts Cleaning brushes are manufactured by inserting synthetic fill into a wood handle and securing with metal ferrule. Polypropylene is a high-quality, versatile filament with chemical and acid resistant properties.

We have two standard product offerings for this brush with two widths and overall length options. The brushes come in standard packs of 12 units.

These disposable brushes are excellent for cleaning hard-to-reach areas, especially when chemicals or acids are used. The filament allows this brush to be effective in heavy-duty parts cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00309
Product Name Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush
Brush Type / Shape Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data