Tanis Incorporated Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush 00307

Description
Polypropylene Parts Cleaning brushes are manufactured by inserting synthetic fill into a wood handle and securing with metal ferrule. Polypropylene is a high-quality, versatile filament with chemical and acid resistant properties. We have two standard product offerings for this brush with two widths and overall length options. The brushes come in standard packs of 12 units. These disposable brushes are excellent for cleaning hard-to-reach areas, especially when chemicals or acids are used. The filament allows this brush to be effective in heavy-duty parts cleaning applications.
Description
Polypropylene Parts Cleaning brushes are manufactured by inserting synthetic fill into a wood handle and securing with metal ferrule. Polypropylene is a high-quality, versatile filament with chemical and acid resistant properties. We have two standard product offerings for this brush with two widths and overall length options. The brushes come in standard packs of 12 units. These disposable brushes are excellent for cleaning hard-to-reach areas, especially when chemicals or acids are used. The filament allows this brush to be effective in heavy-duty parts cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush - 00307 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush
00307
Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush 00307
Polypropylene Parts Cleaning brushes are manufactured by inserting synthetic fill into a wood handle and securing with metal ferrule. Polypropylene is a high-quality, versatile filament with chemical and acid resistant properties. We have two standard product offerings for this brush with two widths and overall length options. The brushes come in standard packs of 12 units. These disposable brushes are excellent for cleaning hard-to-reach areas, especially when chemicals or acids are used. The filament allows this brush to be effective in heavy-duty parts cleaning applications.

Polypropylene Parts Cleaning brushes are manufactured by inserting synthetic fill into a wood handle and securing with metal ferrule. Polypropylene is a high-quality, versatile filament with chemical and acid resistant properties.

We have two standard product offerings for this brush with two widths and overall length options. The brushes come in standard packs of 12 units.

These disposable brushes are excellent for cleaning hard-to-reach areas, especially when chemicals or acids are used. The filament allows this brush to be effective in heavy-duty parts cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00307
Product Name Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush
Brush Type / Shape Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Polypropylene Parts Cleaning Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 11.25 inch (286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AP438, 4 Inch Narrow Crimp Wire Wheel - 41202 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.6250 inch (15.87 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Fitting Brushes - 06765 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details