Tanis Incorporated Parts Cleaning Brushes - Tampico Parts Cleaning Brush 00305

Description
Tampico Parts Cleaning brushes are produced by inserting durable natural fiber into a wood handle and securing with metal ferrule. Tampico has excellent water retention characteristics and has superior heat and chemical resistance. We have two standard product offerings for this brush with two widths and overall lengths options. These disposable brushes come in standard packs of 12 units. Tampico Parts Cleaning brushes are typically used for light-duty industrial cleaning applications, especially for hard-to-reach areas. The filament characteristics make this brush ideal for liquid transfer applications as well.
Description
Tampico Parts Cleaning brushes are produced by inserting durable natural fiber into a wood handle and securing with metal ferrule. Tampico has excellent water retention characteristics and has superior heat and chemical resistance. We have two standard product offerings for this brush with two widths and overall lengths options. These disposable brushes come in standard packs of 12 units. Tampico Parts Cleaning brushes are typically used for light-duty industrial cleaning applications, especially for hard-to-reach areas. The filament characteristics make this brush ideal for liquid transfer applications as well.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Tampico Parts Cleaning Brush - 00305 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Tampico Parts Cleaning Brush
00305
Parts Cleaning Brushes - Tampico Parts Cleaning Brush 00305
Tampico Parts Cleaning brushes are produced by inserting durable natural fiber into a wood handle and securing with metal ferrule. Tampico has excellent water retention characteristics and has superior heat and chemical resistance. We have two standard product offerings for this brush with two widths and overall lengths options. These disposable brushes come in standard packs of 12 units. Tampico Parts Cleaning brushes are typically used for light-duty industrial cleaning applications, especially for hard-to-reach areas. The filament characteristics make this brush ideal for liquid transfer applications as well.

Tampico Parts Cleaning brushes are produced by inserting durable natural fiber into a wood handle and securing with metal ferrule. Tampico has excellent water retention characteristics and has superior heat and chemical resistance.

We have two standard product offerings for this brush with two widths and overall lengths options. These disposable brushes come in standard packs of 12 units.

Tampico Parts Cleaning brushes are typically used for light-duty industrial cleaning applications, especially for hard-to-reach areas. The filament characteristics make this brush ideal for liquid transfer applications as well.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00305
Product Name Parts Cleaning Brushes - Tampico Parts Cleaning Brush
Brush Type / Shape Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Tampico Parts Cleaning Brush
Brush Filament / Fill Material Natural Bristle / Hair; Tampico
Length 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AP8010P, 8 Inch Narrow Crimp Wire Wheel - 41270 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
View Details
Twisted Brushes - Twisted Micro Miniature Brushes - 08138 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Therm-L-Brush™ - G680CLA70BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 144 inch (2134 to 3658 mm)
View Details