Tanis Incorporated Parts Cleaning Brushes - Tampico Parts Cleaning Brush 00303

Description
Tampico Parts Cleaning brushes are produced by inserting durable natural fiber into a wood handle and securing with metal ferrule. Tampico has excellent water retention characteristics and has superior heat and chemical resistance. We have two standard product offerings for this brush with two widths and overall lengths options. These disposable brushes come in standard packs of 12 units. Tampico Parts Cleaning brushes are typically used for light-duty industrial cleaning applications, especially for hard-to-reach areas. The filament characteristics make this brush ideal for liquid transfer applications as well.
Description
Tampico Parts Cleaning brushes are produced by inserting durable natural fiber into a wood handle and securing with metal ferrule. Tampico has excellent water retention characteristics and has superior heat and chemical resistance. We have two standard product offerings for this brush with two widths and overall lengths options. These disposable brushes come in standard packs of 12 units. Tampico Parts Cleaning brushes are typically used for light-duty industrial cleaning applications, especially for hard-to-reach areas. The filament characteristics make this brush ideal for liquid transfer applications as well.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Tampico Parts Cleaning Brush - 00303 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Tampico Parts Cleaning Brush
00303
Parts Cleaning Brushes - Tampico Parts Cleaning Brush 00303
Tampico Parts Cleaning brushes are produced by inserting durable natural fiber into a wood handle and securing with metal ferrule. Tampico has excellent water retention characteristics and has superior heat and chemical resistance. We have two standard product offerings for this brush with two widths and overall lengths options. These disposable brushes come in standard packs of 12 units. Tampico Parts Cleaning brushes are typically used for light-duty industrial cleaning applications, especially for hard-to-reach areas. The filament characteristics make this brush ideal for liquid transfer applications as well.

Tampico Parts Cleaning brushes are produced by inserting durable natural fiber into a wood handle and securing with metal ferrule. Tampico has excellent water retention characteristics and has superior heat and chemical resistance.

We have two standard product offerings for this brush with two widths and overall lengths options. These disposable brushes come in standard packs of 12 units.

Tampico Parts Cleaning brushes are typically used for light-duty industrial cleaning applications, especially for hard-to-reach areas. The filament characteristics make this brush ideal for liquid transfer applications as well.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00303
Product Name Parts Cleaning Brushes - Tampico Parts Cleaning Brush
Brush Type / Shape Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Tampico Parts Cleaning Brush
Brush Filament / Fill Material Natural Bristle / Hair; Tampico
Length 11.25 inch (286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Hand Brushes - Steel Wire Hand Scratch Brushes - 00452-BZ - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
Brush Filament / Fill Material Steel; Brass / Bronze; Metal Wire
Trim Length 1.19 inch (30.16 mm)
View Details