Tanis Incorporated Artist Brushes - Taklon White Brush 00299

Description
Our Taklon White brushes are constructed by securing taklon fiber to an easy-to-grip wood handle with a rustproof metal ferrule. Taklon is a versatile and durable nylon filament that is a great substitute for natural fibers. We have seven standard brushes available in various diameters and trim lengths and 7-1/2" in overall length. These brushes come in standard packs of 12 units. These artist brushes are of the finest quality and are ideally used for acrylics, watercolor and fabric paints. This round-shaped brush is also great for detailing and stenciling applications.
Description
Our Taklon White brushes are constructed by securing taklon fiber to an easy-to-grip wood handle with a rustproof metal ferrule. Taklon is a versatile and durable nylon filament that is a great substitute for natural fibers. We have seven standard brushes available in various diameters and trim lengths and 7-1/2" in overall length. These brushes come in standard packs of 12 units. These artist brushes are of the finest quality and are ideally used for acrylics, watercolor and fabric paints. This round-shaped brush is also great for detailing and stenciling applications.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Taklon White Brush - 00299 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Taklon White Brush
00299
Artist Brushes - Taklon White Brush 00299
Our Taklon White brushes are constructed by securing taklon fiber to an easy-to-grip wood handle with a rustproof metal ferrule. Taklon is a versatile and durable nylon filament that is a great substitute for natural fibers. We have seven standard brushes available in various diameters and trim lengths and 7-1/2" in overall length. These brushes come in standard packs of 12 units. These artist brushes are of the finest quality and are ideally used for acrylics, watercolor and fabric paints. This round-shaped brush is also great for detailing and stenciling applications.

Our Taklon White brushes are constructed by securing taklon fiber to an easy-to-grip wood handle with a rustproof metal ferrule. Taklon is a versatile and durable nylon filament that is a great substitute for natural fibers.

We have seven standard brushes available in various diameters and trim lengths and 7-1/2" in overall length. These brushes come in standard packs of 12 units.

These artist brushes are of the finest quality and are ideally used for acrylics, watercolor and fabric paints. This round-shaped brush is also great for detailing and stenciling applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00299
Product Name Artist Brushes - Taklon White Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Taklon White Brush
Unlock Full Specs
to access all available technical data

Similar Products

K4020S, 4 Inch Knot Wheel - 42024 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.5000 inch (12.7 mm)
View Details
Twisted Brushes - Laboratory Brushes - 06149 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Brush Filament / Fill Material Synthetic Filament; Black Bristle
Length 9 inch (229 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Nylon Stock Brush - SFG160BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details