Tanis Incorporated Artist Brushes - Taklon White Brush 00296

Description
Our Taklon White brushes are constructed by securing taklon fiber to an easy-to-grip wood handle with a rustproof metal ferrule. Taklon is a versatile and durable nylon filament that is a great substitute for natural fibers. We have seven standard brushes available in various diameters and trim lengths and 7-1/2" in overall length. These brushes come in standard packs of 12 units. These artist brushes are of the finest quality and are ideally used for acrylics, watercolor and fabric paints. This round-shaped brush is also great for detailing and stenciling applications.
Description
Our Taklon White brushes are constructed by securing taklon fiber to an easy-to-grip wood handle with a rustproof metal ferrule. Taklon is a versatile and durable nylon filament that is a great substitute for natural fibers. We have seven standard brushes available in various diameters and trim lengths and 7-1/2" in overall length. These brushes come in standard packs of 12 units. These artist brushes are of the finest quality and are ideally used for acrylics, watercolor and fabric paints. This round-shaped brush is also great for detailing and stenciling applications.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Taklon White Brush - 00296 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Taklon White Brush
00296
Artist Brushes - Taklon White Brush 00296
Our Taklon White brushes are constructed by securing taklon fiber to an easy-to-grip wood handle with a rustproof metal ferrule. Taklon is a versatile and durable nylon filament that is a great substitute for natural fibers. We have seven standard brushes available in various diameters and trim lengths and 7-1/2" in overall length. These brushes come in standard packs of 12 units. These artist brushes are of the finest quality and are ideally used for acrylics, watercolor and fabric paints. This round-shaped brush is also great for detailing and stenciling applications.

Our Taklon White brushes are constructed by securing taklon fiber to an easy-to-grip wood handle with a rustproof metal ferrule. Taklon is a versatile and durable nylon filament that is a great substitute for natural fibers.

We have seven standard brushes available in various diameters and trim lengths and 7-1/2" in overall length. These brushes come in standard packs of 12 units.

These artist brushes are of the finest quality and are ideally used for acrylics, watercolor and fabric paints. This round-shaped brush is also great for detailing and stenciling applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00296
Product Name Artist Brushes - Taklon White Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Taklon White Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09200 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 3.25 inch (82.55 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details